Manufacturer: Microchip Technology
Win Source Part Number: 036168-USB3340-EZK-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 150mV
Family Name: USB3340
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN
Alternative Parts (Cross-Reference): ISP1507ABS; ISP1507ABS,118; ISP1505ABS-T; CY7C68000A-56LFXCT;
Introduction Date: August 27, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER 1/1 32QFN Product overview: USB3340-EZK-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3340-EZK-TR can be used for catalog matching and distributor lookup.
Microchip USB3340-EZK-TR Transceiver IC
Microchip USB3340-EZK-TR Transceiver IC
Microchip USB3340-EZK-TR Transceiver IC
IC TRANSCEIVER 1/1 32QFN
IC TRANSCEIVER 1/1 32QFN
USB TRANSCEIVER, USB 2.0, QFN-32; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:-; No. of Ports:-; Product Range:- RoHS Compliant: Yes
USB Interface IC Hi-Speed USB 2.0 flexPWR ULPI Trans
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036168-USB3340-EZK-TR | 710-USB3340-EZK-TR | 7160461 | 7160461P | USB3340-EZK-TR | USB3340-EZK-TR | 41AH8636 | USB3340-EZK-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - USB3340-EZK-TR | Interface Transceiver IC | USB Interface ICs | USB Interface ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Usb Transceiver, Usb 2.0, Qfn-32; Usb Ic Type Microchip | USB Interface IC |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 32-QFN | Tape & Reel (TR) | QFNL; Qfn | 32-VFQFN Exposed Pad | QFN | QFN-24 | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |