Manufacturer: Microchip Technology
Win Source Part Number: 036167-USB3330E-GL-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Duplex: Half
Receiver Hysteresis: 150mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-WLCSP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 25WLCSP Product overview: USB3330E-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3330E-GL-TR can be used for catalog matching and distributor lookup.
USB Interface IC Hi-Speed USB 2.0 flexPWR Single Op
USB TRANSCEIVER, 480MBPS, WLCSP-25; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WLCSP; No. of Pins:25Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes
IC TRANSCEIVER HALF 25WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036167-USB3330E-GL-TR | 710-USB3330E-GL-TR | USB3330E-GL-TR | 70W1022 | USB3330E-GL-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - USB3330E-GL-TR | Interface Transceiver IC | USB Interface IC | Usb Transceiver, 480Mbps, Wlcsp-25; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 25-WLCSP | Tape & Reel (TR) | WLCSP | ||
| Features | RoHS | RoHS | RoHS |