IC TRANSCEIVER HALF 1/1 25WLCSP Product overview: USB3322C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3322C-GL-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 043521-USB3322C-GL-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-WLCSP (1.97x1.97)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 1/1 25WLCSP
IC TRANSCEIVER HALF 1/1 25WLCSP
USB Interface IC High Speed USB 1.8V ULPI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-USB3322C-GL-TR | 043521-USB3322C-GL-TR | USB3322C-GL-TR | USB3322C-GL-TR | USB3322C-GL-TR |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - USB3322C-GL-TR | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | USB Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Features | RoHS | RoHS | |||
| Data Rate | 12000 to 480000 kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |