Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3321C-GL-TR USB3321C-GL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 213790-USB3321C-GL-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 25-WLCSP Supply Voltage - Operating: 1.8V Alternative Parts (Cross-Reference): CY7C68003-24LQXI; USB3327A-GL-TR; USB3326A-GL-TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 213790-USB3321C-GL-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 25-WLCSP Supply Voltage - Operating: 1.8V Alternative Parts (Cross-Reference): CY7C68003-24LQXI; USB3327A-GL-TR; USB3326A-GL-TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3321C-GL-TR - 213790-USB3321C-GL-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3321C-GL-TR
213790-USB3321C-GL-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3321C-GL-TR 213790-USB3321C-GL-TR
Manufacturer: Microchip Technology Win Source Part Number: 213790-USB3321C-GL-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 25-WLCSP Supply Voltage - Operating: 1.8V Alternative Parts (Cross-Reference): CY7C68003-24LQXI; USB3327A-GL-TR; USB3326A-GL-TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 213790-USB3321C-GL-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Categories: Integrated Circuits
Status: Active
Case / Package: 25-WLCSP
Supply Voltage - Operating: 1.8V
Alternative Parts (Cross-Reference): CY7C68003-24LQXI; USB3327A-GL-TR; USB3326A-GL-TR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Interface Transceiver IC - 710-USB3321C-GL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3321C-GL-TR
Interface Transceiver IC 710-USB3321C-GL-TR
IC TRANSCEIVER 25WLCSP Product overview: USB3321C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3321C-GL-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 25WLCSP Product overview: USB3321C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3321C-GL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Interface IC - USB3321C-GL-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB3321C-GL-TR
USB Interface IC USB3321C-GL-TR
USB Interface IC High Speed USB 1.8V ULPI

USB Interface IC High Speed USB 1.8V ULPI

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3321C-GL-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3321C-GL-TR
IC TRANSCEIVER 25WLCSP

IC TRANSCEIVER 25WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 213790-USB3321C-GL-TR 710-USB3321C-GL-TR USB3321C-GL-TR USB3321C-GL-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3321C-GL-TR Interface Transceiver IC USB Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.8V Other; 1.8V Other
Package Type 25-WLCSP Tape & Reel (TR)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details