IC TRANSCEIVER 1/1 24QFN Product overview: USB3315C-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3315C-CP-TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 24QFN
USB Interface IC High Speed USB 1.8V ULPI
IC TRANSCEIVER 1/1 24QFN
USB TXRX W/ULPI, USB2.0 OTG, VQFN-24; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0 OTG; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Case Style:VQFN; No. of Pins:24Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
USB TXRX W/ULPI, USB2.0 OTG, VQFN-24; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0 OTG; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Case Style:VQFN; No. of Pins:24Pins; Data Rate:-; No. of Ports:1 Port; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-USB3315C-CP-TR | USB3315C-CP-TR | USB3315C-CP-TR | USB3315C-CP-TR | 41AH8634 |
| Product Name | Interface Transceiver IC | Drivers, Receivers, Transceivers | USB Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Usb Txrx W/ulpi, Usb2.0 Otg, Vqfn-24; Usb Ic Type Microchip |
| Device Type | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other | Other; 1.8V | |
| Data Rate | 480000 kbps | 480000 to ? kbps |