Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3310C-CP-TR

Description
Win Source Part Number: 1356870-USB3310C-CP- TR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: flexPWR™ Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: USB3310 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1356870-USB3310C-CP- TR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: flexPWR™ Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: USB3310 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1356870-USB3310C-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1356870-USB3310C-CP-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1356870-USB3310C-CP-TR
Win Source Part Number: 1356870-USB3310C-CP- TR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: flexPWR™ Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: USB3310 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150 mV

Win Source Part Number: 1356870-USB3310C-CP-TR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: flexPWR™
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Base Product Number: USB3310
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150 mV

Buy Now Datasheet
Interface Transceiver IC - 710-USB3310C-CP-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3310C-CP-TR
Interface Transceiver IC 710-USB3310C-CP-TR
IC TRANSCEIVER HALF 1/1 24QFN Product overview: USB3310C-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3310C-CP-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 24QFN Product overview: USB3310C-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3310C-CP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB3310C-CP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3310C-CP-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3310C-CP-TR
IC TRANSCEIVER HALF 1/1 24QFN

IC TRANSCEIVER HALF 1/1 24QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
USB3310C-CP-TR
USB Interface IC USB3310C-CP-TR
USB Interface IC USB 2.0 PHY Multi Clock 1.8V

USB Interface IC USB 2.0 PHY Multi Clock 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1356870-USB3310C-CP-TR 710-USB3310C-CP-TR USB3310C-CP-TR USB3310C-CP-TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB Interface IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Package Type Tape & Reel (TR) QFN-24
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Switch ICs - 1921779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9821KSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details