The USB3280-AEZG-TR is a Hi-Speed USB Device PHY designed for integration with ASICs, SoCs, or FPGAs that utilize a UTMI Hi-Speed USB device core. It is housed in a 36-pin RoHS compliant QFN package measuring 6 x 6 x 0.90mm. This device supports data transmission rates of 480Mbps for Hi-Speed and 12Mbps for Full Speed, and operates with a single +3.3V power supply. The USB3280-AEZG-TR is USB-IF certified to the USB 2.0 electrical specification and features integrated termination resistors, which help reduce the external component count. It includes internal short circuit protection for the DP and DM lines, and an on-chip oscillator that works with a low-cost 24MHz crystal. The device also provides robust ESD protection levels of 5kV HBM and supports various USB states, including suspend and reset. With a typical unconfigured current of 55mA and a low suspend current of 83µA, this device is suitable for both bus-powered and battery-powered applications. It operates over an industrial temperature range of -40°C to +85°C, making it versatile for various environments. Applications include cell phones, MP3 players, scanners, external hard drives, and digital cameras.
Manufacturer: Microchip Technology
Win Source Part Number: 808355-USB3280-AEZG-
Packaging: Reel
Mounting Style: SMD
Applications: USB
Interface: UTMI
Supplier Device Package: 36-QFN (6x6)
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: USB3280
IC INTERFACE SPECIALIZED 36QFN
IC INTERFACE SPECIALIZED 36QFN
Interface - Specialized USB 2.0 UTMI
IC INTERFACE SPECIALIZED 36QFN
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 808355-USB3280-AEZG-TR | USB3280-AEZG-TR | USB3280-AEZG-TR | USB3280-AEZG-TR | USB3280-AEZG-TR | USB3280-AEZG-TR |
| Product Name | Interface - Interface - Specialized - USB3280-AEZG-TR | Specialized | Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Technology | UTMI | UTMI | UTMI |