Microchip USB3250-ABZJ Transceiver IC
Microchip USB3250-ABZJ Transceiver IC
Manufacturer: Microchip Technology
Win Source Part Number: 043519-USB3250-ABZJ
Packaging: Tray
Applications: USB
Mounting: Surface Mount
Family Name: USB3250
Categories: Integrated Circuits
Status: Active
Case / Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): MC68160BFBR2; RTL8211F-CG; MC68160AEBR2; RTL8211FI-CG;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
USB TRANSCEIVER, 480MBPS, QFN-56; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:56Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 56QFN
IC INTERFACE SPECIALIZED 56QFN
USB Interface IC USB 2.0 PHY UTMI
IC INTERFACE SPECIALIZED 56QFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8251133P | 8251133 | 043519-USB3250-ABZJ | 70W0988 | USB3250-ABZJ | USB3250-ABZJ | USB3250-ABZJ | USB3250-ABZJ | USB3250-ABZJ |
| Product Name | USB Interface ICs | USB Interface ICs | Interface - Interface - Specialized - USB3250-ABZJ | Usb Transceiver, 480Mbps, Qfn-56; Usb Ic Type Microchip | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | USB Interface IC | Interface - Specialized |
| Technology | USB | USB | USB | UTMI | UTMI | UTMI | |||
| Device Type | Transceiver | Transceiver; Transceiver | Sensor Interface | Sensor Interface | |||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Data Rate | 480000 kbps | 480000 kbps | 480000 kbps | 480000 to ? kbps |