Manufacturer: Microchip Technology
Win Source Part Number: 812453-USB2640I-HZH-
Packaging: Reel
Mounting Style: SMD
Applications: Controller
Supplier Device Package: 48-QFN (7x7)
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: USB2640
IC INTERFACE SPECIALIZED 48QFN
Controller Interface 48-QFN (7x7)
IC INTERFACE SPECIALIZED 48QFN
USB Interface IC Indstrl Temp USB 2.0 Hub Combo
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 812453-USB2640I-HZH-02-TR | USB2640I-HZH-02-TR | USB2640I-HZH-02-TR | USB2640I-HZH-02-TR | USB2640I-HZH-02-TR |
| Product Name | Interface - Interface - Specialized - USB2640I-HZH-02-TR | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other |