Win Source Part Number: 1353259-USB2514BT/M2
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: 0°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Base Product Number: USB2514
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Hub Controller
Voltage - Supply: 3V ~ 3.6V
Current - Supply: 70mA
Protocol: USB
Interface: USB
USB Hub Controller USB Interface 36-SQFN (6x6)
USB Hub Controller USB Interface 36-SQFN (6x6)
USB Hub Controller USB Interface 36-SQFN (6x6)
USB Interface IC 4-Port USB 2.0 Hi-Speed Hub Cont
IC HUB CTLR 4PORT USB 2.0 HS 36S
USB Hub Controller USB Interface 36-SQFN (6x6)
IC HUB CTLR 4PORT USB 2.0 HS 36S
IC HUB CTLR 4PORT USB 2.0 HS 36S
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353259-USB2514BT/M2 | USB2514BT/M2TR-ND | USB2514BT/M2 | USB2514BT/M2 | USB2514BT/M2 | USB2514BT/M2 | USB2514BT/M2 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |