Microchip Technology, Inc. Controllers USB2514BT-I/M2

Description
USB Hub Controller USB Interface 36-SQFN (6x6)
Request a Quote Datasheet
Description
USB Hub Controller USB Interface 36-SQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB2514BT-I/M2CT-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB Interface 36-SQFN (6x6)

USB Hub Controller USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Controllers - USB2514BT-I/M2DKR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB Interface 36-SQFN (6x6)

USB Hub Controller USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Controllers - USB2514BT-I/M2TR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB Interface 36-SQFN (6x6)

USB Hub Controller USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Interface - Interface - Controllers - USB2514BT-I/M2 - 902327-USB2514BT-I/M2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2514BT-I/M2
902327-USB2514BT-I/M2
Interface - Interface - Controllers - USB2514BT-I/M2 902327-USB2514BT-I/M2
Manufacturer: Microchip Technology Win Source Part Number: 902327-USB2514BT-I/M 2 Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller - USB Interface 36-SQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Family Name: USB2514 Categories: Integrated Circuits (ICs) Case / Package: 36-SQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: USB2514BT-I/M2TR, USB2514BT-I/M2-ND, USB2514BT-I/M2CT, USB2514BT-I/M2DKR

Manufacturer: Microchip Technology
Win Source Part Number: 902327-USB2514BT-I/M2
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller - USB Interface 36-SQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB2514
Categories: Integrated Circuits (ICs)
Case / Package: 36-SQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: USB2514BT-I/M2TR, USB2514BT-I/M2-ND, USB2514BT-I/M2CT, USB2514BT-I/M2DKR

Buy Now Datasheet
Controllers - USB2514BT-I/M2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2514BT-I/M2
Controllers USB2514BT-I/M2
USB Hub Controller USB Interface 36-SQFN (6x6)

USB Hub Controller USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2514BT-I/M2
USB Interface IC USB2514BT-I/M2
USB Interface IC 4-Port USB 2.0 Hi-Speed Hub Cont

USB Interface IC 4-Port USB 2.0 Hi-Speed Hub Cont

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2514BT-I/M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2514BT-I/M2
Integrated Circuits (ICs) - Interface - Controllers USB2514BT-I/M2
IC HUB CTLR 4PORT USB 2.0 HS 36S

IC HUB CTLR 4PORT USB 2.0 HS 36S

Supplier's Site
Controllers USB2514BT-I/M2
IC HUB CTLR 4PORT USB 2.0 HS 36S

IC HUB CTLR 4PORT USB 2.0 HS 36S

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> USB ICs - USB2514BT-I/M2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> USB ICs
USB2514BT-I/M2
Communication Interface Chip/UART/485/232 >> USB ICs USB2514BT-I/M2
集线器 QFN-36-EP(6x6) USB ICs ROHS

集线器 QFN-36-EP(6x6) USB ICs ROHS

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
USB2514BT-I/M2
Interface - Controllers USB2514BT-I/M2
IC HUB CTLR 4PORT USB 2.0 HS 36S

IC HUB CTLR 4PORT USB 2.0 HS 36S

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB2514BT-I/M2CT-ND 902327-USB2514BT-I/M2 USB2514BT-I/M2 USB2514BT-I/M2 USB2514BT-I/M2 USB2514BT-I/M2 USB2514BT-I/M2 USB2514BT-I/M2
Product Name Controllers Interface - Interface - Controllers - USB2514BT-I/M2 Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers Communication Interface Chip/UART/485/232 >> USB ICs Interface - Controllers
Technology USB USB; USB USB; USB USB; USB USB USB; USB
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller UART Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.3V 3.6V; Other Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details