Microchip Technology, Inc. Controllers USB2514BI-AEZG

Description
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
Request a Quote Datasheet
Description
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB2514BI-AEZG-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)

USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)

Buy Now Datasheet
USB Interface ICs - 7729468 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729468
USB Interface ICs 7729468
Microchip USB2514BI-AEZG Transceiver IC

Microchip USB2514BI-AEZG Transceiver IC

Supplier's Site
USB Interface ICs - 8895193 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8895193
USB Interface ICs 8895193
Microchip USB2514BI-AEZG Transceiver IC

Microchip USB2514BI-AEZG Transceiver IC

Supplier's Site
USB Interface ICs - 7729468P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729468P
USB Interface ICs 7729468P
Microchip USB2514BI-AEZG Transceiver IC

Microchip USB2514BI-AEZG Transceiver IC

Supplier's Site
Interface - Interface - Controllers - USB2514BI-AEZG - 088440-USB2514BI-AEZG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2514BI-AEZG
088440-USB2514BI-AEZG
Interface - Interface - Controllers - USB2514BI-AEZG 088440-USB2514BI-AEZG
Manufacturer: Microchip Technology Win Source Part Number: 088440-USB2514BI-AEZ G Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Alternative Parts (Cross-Reference): USB2514BI-AEZG-TR; USB2514BIAEZC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 490

Manufacturer: Microchip Technology
Win Source Part Number: 088440-USB2514BI-AEZG
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 85mA
Alternative Parts (Cross-Reference): USB2514BI-AEZG-TR; USB2514BIAEZC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 490

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2514BI-AEZG
USB Interface IC USB2514BI-AEZG
USB Interface IC USB2.0 HIGH SPEED IND HUB CONTROLLER

USB Interface IC USB2.0 HIGH SPEED IND HUB CONTROLLER

Buy Now Datasheet
Controllers - USB2514BI-AEZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2514BI-AEZG
Controllers USB2514BI-AEZG
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)

USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2514BI-AEZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2514BI-AEZG
Integrated Circuits (ICs) - Interface - Controllers USB2514BI-AEZG
IC CONTROLLER USB 36QFN

IC CONTROLLER USB 36QFN

Supplier's Site
Shenzhen, China
Interface - Controllers
USB2514BI-AEZG
Interface - Controllers USB2514BI-AEZG
IC CONTROLLER USB 36QFN

IC CONTROLLER USB 36QFN

Supplier's Site Datasheet
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip - 66W2138 - Newark, An Avnet Company
Chicago, IL, United States
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip
66W2138
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip 66W2138
USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 36 RoHS Compliant: Yes

USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 36 RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip - 69W0972 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip
69W0972
Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip 69W0972
USB HUB CONTROLLER, 480MBPS, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:4 Port RoHS Compliant: Yes

USB HUB CONTROLLER, 480MBPS, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:4 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers USB2514BI-AEZG
IC CONTROLLER USB 36QFN

IC CONTROLLER USB 36QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB2514BI-AEZG-ND 7729468 8895193 7729468P 088440-USB2514BI-AEZG USB2514BI-AEZG USB2514BI-AEZG USB2514BI-AEZG USB2514BI-AEZG 66W2138 69W0972 USB2514BI-AEZG
Product Name Controllers USB Interface ICs USB Interface ICs USB Interface ICs Interface - Interface - Controllers - USB2514BI-AEZG USB Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip Controllers
Technology USB USB USB USB USB; USB USB; USB USB; USB USB USB USB; USB
Device Type Line / Bus Controller Transceiver; Transceiver Transceiver; Controller Transceiver CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.3V; Other; 3.3 v 3.3V; Other; 3.3 v Other; 3 V ~ 3.6 V 3.3V 3.6V; Other; 3V ~ 3.6V 3.6V; Other Other; 3V Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1901312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
 - 74HC540DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT339
View Details