Microchip Technology, Inc. Interface - Interface - Controllers - USB2514B-I/M2 USB2514B-I/M2

Description
Manufacturer: Microchip Technology Win Source Part Number: 851118-USB2514B-I/M2 Features: Interface Package: Tray Family Name: USB2514 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851118-USB2514B-I/M2 Features: Interface Package: Tray Family Name: USB2514 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB2514B-I/M2 - 851118-USB2514B-I/M2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2514B-I/M2
851118-USB2514B-I/M2
Interface - Interface - Controllers - USB2514B-I/M2 851118-USB2514B-I/M2
Manufacturer: Microchip Technology Win Source Part Number: 851118-USB2514B-I/M2 Features: Interface Package: Tray Family Name: USB2514 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851118-USB2514B-I/M2
Features: Interface
Package: Tray
Family Name: USB2514
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - USB2514B-I/M2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
USB2514B-I/M2-ND
Controllers USB2514B-I/M2-ND
USB Hub Controller USB Interface 36-SQFN (6x6)

USB Hub Controller USB Interface 36-SQFN (6x6)

Buy Now Datasheet
USB Interface ICs - 1115584 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1115584
USB Interface ICs 1115584
Microchip USB2514B-I/M2 Controller IC

Microchip USB2514B-I/M2 Controller IC

Supplier's Site
USB Interface ICs - 1115584P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1115584P
USB Interface ICs 1115584P
Microchip USB2514B-I/M2 Controller IC

Microchip USB2514B-I/M2 Controller IC

Supplier's Site
Shenzhen, China
Interface - Controllers
USB2514B-I/M2
Interface - Controllers USB2514B-I/M2
IC HUB CTLR 4PORT USB 2.0 HS 36S

IC HUB CTLR 4PORT USB 2.0 HS 36S

Supplier's Site Datasheet
Controllers - USB2514B-I/M2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2514B-I/M2
Controllers USB2514B-I/M2
USB Hub Controller USB Interface 36-SQFN (6x6)

USB Hub Controller USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Controllers USB2514B-I/M2
IC HUB CTLR 4PORT USB 2.0 HS 36S

IC HUB CTLR 4PORT USB 2.0 HS 36S

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2514B-I/M2
USB Interface IC USB2514B-I/M2
USB Interface IC 4-Port USB 2.0 Hi-Speed Hub Cont

USB Interface IC 4-Port USB 2.0 Hi-Speed Hub Cont

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> USB ICs - USB2514B-I/M2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> USB ICs
USB2514B-I/M2
Communication Interface Chip/UART/485/232 >> USB ICs USB2514B-I/M2
集线器 SQFN-36-EP(6x6) USB ICs ROHS

集线器 SQFN-36-EP(6x6) USB ICs ROHS

Supplier's Site Datasheet
Usb Hub Controller, 4Port, -40 To 85Degc; Usb Ic Type Microchip - 55Y4214 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Controller, 4Port, -40 To 85Degc; Usb Ic Type Microchip
55Y4214
Usb Hub Controller, 4Port, -40 To 85Degc; Usb Ic Type Microchip 55Y4214
USB HUB CONTROLLER, 4PORT, -40 TO 85DEGC; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:4 Port RoHS Compliant: Yes

USB HUB CONTROLLER, 4PORT, -40 TO 85DEGC; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:4 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2514B-I/M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2514B-I/M2
Integrated Circuits (ICs) - Interface - Controllers USB2514B-I/M2
IC HUB CTLR 4PORT USB 2.0 HS 36S

IC HUB CTLR 4PORT USB 2.0 HS 36S

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 851118-USB2514B-I/M2 USB2514B-I/M2-ND 1115584 1115584P USB2514B-I/M2 USB2514B-I/M2 USB2514B-I/M2 USB2514B-I/M2 USB2514B-I/M2 55Y4214 USB2514B-I/M2
Product Name Interface - Interface - Controllers - USB2514B-I/M2 Controllers USB Interface ICs USB Interface ICs Interface - Controllers Controllers Controllers USB Interface IC Communication Interface Chip/UART/485/232 >> USB ICs Usb Hub Controller, 4Port, -40 To 85Degc; Usb Ic Type Microchip Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Controller Sensor Interface; CardBus Controller CardBus Controller UART Sensor Interface; CardBus Controller
Technology USB USB USB USB; USB USB; USB USB; USB USB USB USB; USB
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.3V; Other; 3.3 v 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.3V Other; 3V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details