USB Hub Controller USB Interface 36-QFN (6x6)
USB Hub Controller USB Interface 36-QFN (6x6)
USB Hub Controller USB Interface 36-QFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 036156-USB2514B-AEZC
Packaging: Reel - TR
Protocol: USB
Family Name: USB2514B-AEZC-TR
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Introduction Date: May 09, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
集线器 VQFN-36-EP(6x6) USB ICs ROHS
USB Hub Controller USB Interface 36-QFN (6x6)
IC CONTROLLER USB 36QFN
IC CONTROLLER USB 36QFN
IC CONTROLLER USB 36QFN
USB Interface IC USB 2.0 HIGH SPEED 4 PORT HUB CONTRL.
USB HUB CONTROLLER, USB2.0, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:-; No. of Ports:4 Port; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1779732P | 1779699 | USB2514B-AEZC-TR-ND | 036156-USB2514B-AEZC-TR | USB2514B-AEZC-TR | USB2514B-AEZC-TR | USB2514B-AEZC-TR | USB2514B-AEZC-TR | USB2514B-AEZC-TR | USB2514B-AEZC-TR | 31AC2617 |
| Product Name | USB Interface ICs | USB Interface ICs | Controllers | Interface - Interface - Controllers - USB2514B-AEZC-TR | Communication Interface Chip/UART/485/232 >> USB ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | USB Interface IC | Usb Hub Controller, Usb2.0, Qfn-36; Usb Ic Type Microchip |
| Technology | USB | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Device Type | Controller | Line / Bus Controller | UART | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||||
| Supply Voltage | 3.3V; Other; 3.3 v | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.3V | Other; 3V |