Microchip Technology, Inc. Connectors,Interconnects USB2513BT/M2

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Protocol: MII Function: Multiple, NonProgrammable Interface: Coax Cable and Female Connector Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.1V ~ 3.5V Current - Supply: 122mA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Protocol: MII Function: Multiple, NonProgrammable Interface: Coax Cable and Female Connector Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.1V ~ 3.5V Current - Supply: 122mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Protocol: MII Function: Multiple, NonProgrammable Interface: Coax Cable and Female Connector Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.1V ~ 3.5V Current - Supply: 122mA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Protocol: MII
Function: Multiple, NonProgrammable
Interface: Coax Cable and Female Connector
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.1V ~ 3.5V
Current - Supply: 122mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products