IC HUB CTLR 3PORT USB 2.0 HS 36S
IC HUB CTLR 3PORT USB 2.0 HS 36S
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Win Source Part Number: 1352768-USB2513BT-I/
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Base Product Number: USB2513
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Hub Controller
Voltage - Supply: 3V ~ 3.6V
Current - Supply: 65mA
Protocol: USB
Interface: USB
Standards: USB 2.0
IC HUB CTLR 3PORT USB 2.0 HS 36S
USB Interface IC 3-Port USB 2.0 Hi-Speed Hub Cont
IC HUB CTLR 3PORT USB 2.0 HS 36S
IC HUB CTLR 3PORT USB 2.0 HS 36S
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-USB2513BT-I/M2CT-ND | 1352768-USB2513BT-I/M2 | USB2513BT-I/M2 | USB2513BT-I/M2 | USB2513BT-I/M2 | USB2513BT-I/M2 | USB2513BT-I/M2 |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |