Manufacturer: Microchip Technology
Win Source Part Number: 036152-USB2512-AEZG
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 95mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
IC USB 2.0 2PORT HUB CTLR 36-QFN
IC USB 2.0 2PORT HUB CTLR 36-QFN
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Interface IC USB2.0 HIGH SPEED 2 PORT HUB CONTROLLER
IC USB 2.0 2PORT HUB CTLR 36-QFN
USB HUB CONTROLLER, 480MBPS, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes
USB HUB CTRL, 480MBPS, 0 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036152-USB2512-AEZG | 638-1050-ND | USB2512-AEZG | USB2512-AEZG | USB2512-AEZG | USB2512-AEZG | USB2512-AEZG | 70W0958 | 66AH1000 |
| Product Name | Interface - Interface - Controllers - USB2512-AEZG | Controllers | Interface - Controllers | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip | Usb Hub Ctrl, 480Mbps, 0 To 85Deg C Rohs Compliant Microchip |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | 36-QFN (6x6) | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN-36 | QFN | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | USB |