Microchip USB2504-JT Controller IC
Microchip USB2504-JT Controller IC
Microchip USB2504-JT Controller IC
Manufacturer: Microchip Technology
Win Source Part Number: 089256-USB2504-JT
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (10x10)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 2.0 USB Interface 64-TQFP (10x10)
USB HUB CONTROLLER, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes
USB HUB, 480MBPS, TQFP-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:4 Port; Product Range:- RoHS Compliant: Yes
USB Hub Controller USB 2.0 USB Interface 64-TQFP (10x10)
USB Interface IC Integrated USB 2.0 4 Port Hub
IC CONTROLLER USB 64TQFP
IC CONTROLLER USB 64TQFP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 6726900 | 6726900P | 089256-USB2504-JT | USB2504-JT-ND | 07AH7243 | 70W0955 | USB2504-JT | USB2504-JT | USB2504-JT | USB2504-JT | USB2504-JT |
| Product Name | USB Interface ICs | USB Interface ICs | Interface - Interface - Controllers - USB2504-JT | Controllers | Usb Hub Controller, 0 To 70Deg C; Usb Ic Type Microchip | Usb Hub, 480Mbps, Tqfp-64; Usb Ic Type Microchip | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB | USB | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Controller | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 480000 kbps | 480000 kbps | 480000 kbps | 480000 kbps | 480000 to ? kbps |