Microchip Technology, Inc. Interface - Interface - Controllers - USB2503A-HZH USB2503A-HZH

Description
Manufacturer: Microchip Technology Win Source Part Number: 043511-USB2503A-HZH Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: USB2503A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN-EP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 1.62 V to 3.6 V Operating Supply Current: 100mA Alternative Parts (Cross-Reference): USB2513-HZH; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043511-USB2503A-HZH Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: USB2503A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN-EP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 1.62 V to 3.6 V Operating Supply Current: 100mA Alternative Parts (Cross-Reference): USB2513-HZH; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB2503A-HZH - 043511-USB2503A-HZH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2503A-HZH
043511-USB2503A-HZH
Interface - Interface - Controllers - USB2503A-HZH 043511-USB2503A-HZH
Manufacturer: Microchip Technology Win Source Part Number: 043511-USB2503A-HZH Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: USB2503A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN-EP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 1.62 V to 3.6 V Operating Supply Current: 100mA Alternative Parts (Cross-Reference): USB2513-HZH; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 043511-USB2503A-HZH
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: USB2503A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN-EP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 1.62 V to 3.6 V
Operating Supply Current: 100mA
Alternative Parts (Cross-Reference): USB2513-HZH;
Introduction Date: November 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 638-1030-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1030-ND
Controllers 638-1030-ND
USB Hub Controller USB 2.0 USB Interface 48-QFN-EP (7x7)

USB Hub Controller USB 2.0 USB Interface 48-QFN-EP (7x7)

Buy Now Datasheet
Usb Hub, 480Mbps, Qfn-48; Usb Ic Type Microchip - 70W0954 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub, 480Mbps, Qfn-48; Usb Ic Type Microchip
70W0954
Usb Hub, 480Mbps, Qfn-48; Usb Ic Type Microchip 70W0954
USB HUB, 480MBPS, QFN-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:3 Port; Product Range:- RoHS Compliant: Yes

USB HUB, 480MBPS, QFN-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:3 Port; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Controllers - USB2503A-HZH - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB2503A-HZH
Interface - Controllers USB2503A-HZH
IC HUB 3PORT USB COMPATBL 48-QFN

IC HUB 3PORT USB COMPATBL 48-QFN

Supplier's Site Datasheet
Controllers - USB2503A-HZH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2503A-HZH
Controllers USB2503A-HZH
USB Hub Controller USB 2.0 USB Interface 48-QFN-EP (7x7)

USB Hub Controller USB 2.0 USB Interface 48-QFN-EP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2503A-HZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2503A-HZH
Integrated Circuits (ICs) - Interface - Controllers USB2503A-HZH
IC HUB 3PORT USB COMPATBL 48-QFN

IC HUB 3PORT USB COMPATBL 48-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043511-USB2503A-HZH 638-1030-ND 70W0954 USB2503A-HZH USB2503A-HZH USB2503A-HZH
Product Name Interface - Interface - Controllers - USB2503A-HZH Controllers Usb Hub, 480Mbps, Qfn-48; Usb Ic Type Microchip Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.62 V ~ 3.6 V Other; 1.62V ~ 3.6V Other; 3V 3.6V; Other; 1.62V ~ 3.6V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 48-QFN-EP (7x7) 48-VFQFN Exposed Pad QFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Technology USB USB USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers