USB Hub Controller USB 2.0 USB Interface 48-QFN-EP (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 043512-USB2503-HZH
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN-EP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 1.62 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC CONTROLLER USB 48QFN
USB HUB, 480MBPS, QFN-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:3 Port; Product Range:- RoHS Compliant: Yes
IC CONTROLLER USB 48QFN
USB Interface IC Integrated USB 2.0 3 Port Hub
USB Hub Controller USB 2.0 USB Interface 48-QFN-EP (7x7)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2503-HZH-ND | 043512-USB2503-HZH | USB2503-HZH | 70W0953 | USB2503-HZH | USB2503-HZH | USB2503-HZH |
| Product Name | Controllers | Interface - Interface - Controllers - USB2503-HZH | Interface - Controllers | Usb Hub, 480Mbps, Qfn-48; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers |
| Technology | USB | USB; USB | USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | Other; 1.62V ~ 3.6V | Other; 1.62 V ~ 3.6 V | Other; 3V | 3.6V; Other | 3.6V; Other; 1.62V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |