USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1278315-USB2422T/MJ
Packaging: Reel
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: USB2422
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
USB Interface IC Low Pin Count 2-Port USB 2.0 Hi-Speed Hub Controller
IC HUB CTLR USB 2.0 24QFN
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
IC HUB CTLR USB 2.0 24QFN
IC HUB CTLR USB 2.0 24QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2422T/MJCT-ND | 1278315-USB2422T/MJ | USB2422T/MJ | USB2422T/MJ | USB2422T/MJ | USB2422T/MJ | USB2422T/MJ |
| Product Name | Controllers | Interface - Interface - Controllers - USB2422T/MJ | USB Interface IC | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |