The USB2250I-NU-06 is a USB 2.0 compliant, high-speed mass storage class peripheral controller designed for reading and writing to a variety of flash media formats, including CompactFlash, SmartMedia, xD-Picture Card, Memory Stick, Secure Digital, and MultiMediaCard. This controller supports average sustained transfer rates exceeding 35 MB/s, contingent on the capabilities of the media and host. It comes in a 128-pin VTQFP package and is RoHS compliant. The device is suitable for applications that utilize single or combo media sockets and allows for multiple simultaneous card insertions. It features a hardware-controlled data flow architecture and pipelined hardware support for efficient access to non-self-mapped media. The USB2250I-NU-06 also includes an integrated 8051 microprocessor, internal regulator for 1.8 V core operation, and customizable options for vendor-specific data. Operating within an industrial temperature range of -40°C to 85°C, this controller is optimized for low latency interrupt handling and supports Device Firmware Upgrade (DFU) for external EEPROM or Flash. It is applicable in various devices such as flash media card readers, printers, desktop and mobile PCs, consumer audio/video equipment, and media players.
USB Controller USB 2.0 Interface 128-VTQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 938344-USB2250I-NU-0
Operating Temperature Range: -40°C ~ 85°C
Features: USB Controller USB 2.0 - Interface 128-VTQFP (14x14)
Package: 128-TQFP
Package: Tray
Family Name: USB2250
Categories: Integrated Circuits (ICs)
Case / Package: 128-VTQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB PERIPHERAL CONTROLLER, 480MBPS. VTQFP-128; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VTQFP; No. of Pins:128Pins; Data Rate:480Mbps RoHS Compliant: Yes
USB Interface, Peripheral Controller, USB 2.0, 3 V, 3.6 V, VTQFP, 128 RoHS Compliant: Yes
IC CONTROLLER USB 128VTGFP
IC CONTROLLER USB 128VTGFP
USB Controller USB 2.0 Interface 128-VTQFP (14x14)
USB Interface IC Ultra Fast USB 2.0 Flash Media
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2250I-NU-06-ND | 938344-USB2250I-NU-06 | 70W0942 | 12X8835 | USB2250I-NU-06 | USB2250I-NU-06 | USB2250I-NU-06 | USB2250I-NU-06 |
| Product Name | Controllers | Interface - Interface - Controllers - USB2250I-NU-06 | Usb Peripheral Controller, 480Mbps. Vtqfp-128; Usb Ic Type Microchip | Usb Interface, Peripheral Controller, Usb 2.0, 3 V, 3.6 V, Vtqfp, 128 Rohs Compliant Microchip | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC |
| Technology | USB | USB | USB | USB; USB | ||||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |