USB Controller USB 2.0 Interface 128-VTQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 902324-USB2250-NU-06
Operating Temperature Range: 0°C ~ 70°C
Features: USB Controller USB 2.0 - Interface 128-VTQFP (14x14)
Package: 128-TQFP
Package: Tray
Family Name: USB2250
Categories: Integrated Circuits (ICs)
Case / Package: 128-VTQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB Interface IC Ultra Fast USB 2.0 Flash Media
IC CONTROLLER USB 128VTGFP
IC CONTROLLER USB 128VTGFP
USB Controller USB 2.0 Interface 128-VTQFP (14x14)
IC CONTROLLER USB 128VTGFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2250-NU-06-ND | 902324-USB2250-NU-06 | USB2250-NU-06 | USB2250-NU-06 | USB2250-NU-06 | USB2250-NU-06 | USB2250-NU-06 |
| Product Name | Controllers | Interface - Interface - Controllers - USB2250-NU-06 | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB | ||||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |