USB Controller USB 2.0 Interface 128-VTQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 902323-USB2250-NU-05
Operating Temperature Range: 0°C ~ 70°C
Features: USB Controller USB 2.0 - Interface 128-VTQFP (14x14)
Package: Bulk
Package: 128-TQFP
Part Status: Obsolete
Family Name: USB2250
Categories: Integrated Circuits (ICs)
Case / Package: 128-VTQFP (14x14)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC CTRLR USB2.0 FLASH 128VTQFP
USB Controller USB 2.0 Interface 128-VTQFP (14x14)
IC CTRLR USB2.0 FLASH 128VTQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1088-ND | 902323-USB2250-NU-05 | USB2250-NU-05 | USB2250-NU-05 | USB2250-NU-05 |
| Product Name | Controllers | Interface - Interface - Controllers - USB2250-NU-05 | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | |||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |