USB, Memory Card Controller USB 2.0 I²C Interface 36-QFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 043506-USB2244-AEZG-
Packaging: Reel - TR
Protocol: USB, Memory Card
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-QFN (6x6)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MEDIA CTRLR USB 2.0 36-QFNE3
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB, Memory Card Controller USB 2.0 I²C Interface 36-QFN (6x6)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2244-AEZG-05-ND | 043506-USB2244-AEZG-05 | USB2244-AEZG-05 | USB2244-AEZG-05 | USB2244-AEZG-05 |
| Product Name | Controllers | Interface - Interface - Controllers - USB2244-AEZG-05 | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; I2C | I2C; I²C | USB; USB, Memory Card | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |