Microchip Technology, Inc. Interface - Interface - Specialized - USB2240-AEZG-05 USB2240-AEZG-05

Description
Manufacturer: Microchip Technology Win Source Part Number: 043505-USB2240-AEZG- 05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043505-USB2240-AEZG- 05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2240-AEZG-05 - 043505-USB2240-AEZG-05 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2240-AEZG-05
043505-USB2240-AEZG-05
Interface - Interface - Specialized - USB2240-AEZG-05 043505-USB2240-AEZG-05
Manufacturer: Microchip Technology Win Source Part Number: 043505-USB2240-AEZG- 05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 043505-USB2240-AEZG-05
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB2240-AEZG-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2240-AEZG-05
Integrated Circuits (ICs) - Interface - Specialized USB2240-AEZG-05
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site
Shenzhen, China
Interface - Specialized
USB2240-AEZG-05
Interface - Specialized USB2240-AEZG-05
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site Datasheet
Specialized - USB2240-AEZG-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2240-AEZG-05
Specialized USB2240-AEZG-05
Controller Interface 36-QFN (6x6)

Controller Interface 36-QFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043505-USB2240-AEZG-05 USB2240-AEZG-05 USB2240-AEZG-05 USB2240-AEZG-05
Product Name Interface - Interface - Specialized - USB2240-AEZG-05 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9841AJSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details