Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized USB2228-NU-11

Description
Win Source Part Number: 997648-USB2228-NU-11 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Controller Standard Package: 90 Mounting: SMD (SMT) Interface: USB 2.0 Voltage - Supply: 3.3V Package / Case: 128-TQFP Supplier Device Package: 128-TQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB2228 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 997648-USB2228-NU-11 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Controller Standard Package: 90 Mounting: SMD (SMT) Interface: USB 2.0 Voltage - Supply: 3.3V Package / Case: 128-TQFP Supplier Device Package: 128-TQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB2228 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 997648-USB2228-NU-11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
997648-USB2228-NU-11
Integrated Circuits (ICs) - Interface - Specialized 997648-USB2228-NU-11
Win Source Part Number: 997648-USB2228-NU-11 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Controller Standard Package: 90 Mounting: SMD (SMT) Interface: USB 2.0 Voltage - Supply: 3.3V Package / Case: 128-TQFP Supplier Device Package: 128-TQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB2228 Product Status: Obsolete

Win Source Part Number: 997648-USB2228-NU-11
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Controller
Standard Package: 90
Mounting: SMD (SMT)
Interface: USB 2.0
Voltage - Supply: 3.3V
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP (14x14)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB2228
Product Status: Obsolete

Buy Now Datasheet
Specialized - USB2228-NU-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2228-NU-11
Specialized USB2228-NU-11
Controller Interface 128-TQFP (14x14)

Controller Interface 128-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB2228-NU-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2228-NU-11
Integrated Circuits (ICs) - Interface - Specialized USB2228-NU-11
IC INTERFACE SPECIALIZED 128TQFP

IC INTERFACE SPECIALIZED 128TQFP

Supplier's Site
Interface - Specialized - USB2228-NU-11 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2228-NU-11
Interface - Specialized USB2228-NU-11
IC INTERFACE SPECIALIZED 128TQFP

IC INTERFACE SPECIALIZED 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 997648-USB2228-NU-11 USB2228-NU-11 USB2228-NU-11 USB2228-NU-11
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface - Interface - Telecom - PEB 4265 V V1.2 - 1087447-PEB 4265 V V1.2 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Package Type P-VQFN-48-4
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details