Microchip Technology, Inc. Interface - Interface - Specialized - USB2228-NU-10 USB2228-NU-10

Description
Manufacturer: Microchip Technology Win Source Part Number: 043504-USB2228-NU-10 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043504-USB2228-NU-10 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2228-NU-10 - 043504-USB2228-NU-10 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2228-NU-10
043504-USB2228-NU-10
Interface - Interface - Specialized - USB2228-NU-10 043504-USB2228-NU-10
Manufacturer: Microchip Technology Win Source Part Number: 043504-USB2228-NU-10 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 043504-USB2228-NU-10
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - USB2228-NU-10 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2228-NU-10
Interface - Specialized USB2228-NU-10
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet
Specialized - USB2228-NU-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2228-NU-10
Specialized USB2228-NU-10
Controller Interface 128-VTQFP (14x14)

Controller Interface 128-VTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB2228-NU-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2228-NU-10
Integrated Circuits (ICs) - Interface - Specialized USB2228-NU-10
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043504-USB2228-NU-10 USB2228-NU-10 USB2228-NU-10 USB2228-NU-10
Product Name Interface - Interface - Specialized - USB2228-NU-10 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668F-A12 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Universal Bus Functions - 74ALVC16836ADGG:11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Modems - ICs and Modules - SI2418-A-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers