Manufacturer: Microchip Technology
Win Source Part Number: 213784-USB2228-NU-05
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-VTQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
4Th Generation USB2.0 Flash Media Controller
IC CTRLR USB2.0 FLASH 128-VTQFP
IC CTRLR USB2.0 FLASH 128-VTQFP
USB Controller USB 2.0 Parallel Interface 128-VTQFP (14x14)
USB Controller USB 2.0 Parallel Interface 128-VTQFP (14x14)
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 213784-USB2228-NU-05 | USB2228-NU-05 | USB2228-NU-05 | USB2228-NU-05 | USB2228-NU-05 |
| Product Name | Interface - Interface - Controllers - USB2228-NU-05 | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; TQFP; 128-VTQFP (14x14) | QFP; LQFP; HLQFP128 | QFP; TQFP | QFP; 128-TQFP | QFP; TQFP; 128-TQFP |