Microchip Technology, Inc. Interface - Interface - Specialized - USB2227-NU-11 USB2227-NU-11

Description
Manufacturer: Microchip Technology Win Source Part Number: 043503-USB2227-NU-11 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043503-USB2227-NU-11 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2227-NU-11 - 043503-USB2227-NU-11 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2227-NU-11
043503-USB2227-NU-11
Interface - Interface - Specialized - USB2227-NU-11 043503-USB2227-NU-11
Manufacturer: Microchip Technology Win Source Part Number: 043503-USB2227-NU-11 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 043503-USB2227-NU-11
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
USB Interface ICs - 2648934P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2648934P
USB Interface ICs 2648934P
Microchip USB2227-NU-11 Controller IC

Microchip USB2227-NU-11 Controller IC

Supplier's Site
USB Interface ICs - 2648934 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2648934
USB Interface ICs 2648934
Microchip USB2227-NU-11 Controller IC

Microchip USB2227-NU-11 Controller IC

Supplier's Site
USB Interface ICs - 2648933 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2648933
USB Interface ICs 2648933
Microchip USB2227-NU-11 Controller IC

Microchip USB2227-NU-11 Controller IC

Supplier's Site
Specialized - USB2227-NU-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2227-NU-11
Specialized USB2227-NU-11
Controller Interface 128-VTQFP (14x14)

Controller Interface 128-VTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB2227-NU-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2227-NU-11
Integrated Circuits (ICs) - Interface - Specialized USB2227-NU-11
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site
Specialized USB2227-NU-11
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet
Interface - Specialized - USB2227-NU-11 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2227-NU-11
Interface - Specialized USB2227-NU-11
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043503-USB2227-NU-11 2648934P USB2227-NU-11 USB2227-NU-11 USB2227-NU-11 USB2227-NU-11
Product Name Interface - Interface - Specialized - USB2227-NU-11 USB Interface ICs Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
VQFN Interface Transceiver IC - 702-PEB 4264 V V1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details