Microchip Technology, Inc. Interface - Interface - Specialized - USB2005-MV-01 USB2005-MV-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 043501-USB2005-MV-01 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043501-USB2005-MV-01 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2005-MV-01 - 043501-USB2005-MV-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2005-MV-01
043501-USB2005-MV-01
Interface - Interface - Specialized - USB2005-MV-01 043501-USB2005-MV-01
Manufacturer: Microchip Technology Win Source Part Number: 043501-USB2005-MV-01 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 043501-USB2005-MV-01
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-LQFP (12x12)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB2005-MV-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2005-MV-01
Integrated Circuits (ICs) - Interface - Specialized USB2005-MV-01
IC INTERFACE SPECIALIZED 100LQFP

IC INTERFACE SPECIALIZED 100LQFP

Supplier's Site
Interface - Specialized - USB2005-MV-01 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2005-MV-01
Interface - Specialized USB2005-MV-01
IC INTERFACE SPECIALIZED 100LQFP

IC INTERFACE SPECIALIZED 100LQFP

Supplier's Site Datasheet
Specialized - USB2005-MV-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2005-MV-01
Specialized USB2005-MV-01
Controller Interface 100-LQFP (12x12)

Controller Interface 100-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043501-USB2005-MV-01 USB2005-MV-01 USB2005-MV-01 USB2005-MV-01
Product Name Interface - Interface - Specialized - USB2005-MV-01 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details