Microchip Technology, Inc. Controllers UPD350BT/Q8X

Description
USB Controller USB 3.0 SPI Interface 28-QFN (4x4)
Request a Quote Datasheet
Description
USB Controller USB 3.0 SPI Interface 28-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - UPD350BT/Q8XTR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 3.0 SPI Interface 28-QFN (4x4)

USB Controller USB 3.0 SPI Interface 28-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1016845-UPD350BT/Q8X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1016845-UPD350BT/Q8X
Integrated Circuits (ICs) - Interface - Controllers 1016845-UPD350BT/Q8X
Win Source Part Number: 1016845-UPD350BT/Q8X Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 5,000 Protocol: USB Function: Controller Interface: SPI Standards: USB 3.0 Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: UPD350BT/Q8XCT,UPD35 0BT/Q8XTR,UPD350BT/Q 8XDKR Base Product Number: UPD350

Win Source Part Number: 1016845-UPD350BT/Q8X
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 5,000
Protocol: USB
Function: Controller
Interface: SPI
Standards: USB 3.0
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: UPD350BT/Q8XCT,UPD350BT/Q8XTR,UPD350BT/Q8XDKR
Base Product Number: UPD350

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - UPD350BT/Q8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
UPD350BT/Q8X
Integrated Circuits (ICs) - Interface - Controllers UPD350BT/Q8X
IC USB CONTROLLER SPI 28QFN

IC USB CONTROLLER SPI 28QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
UPD350BT/Q8X
USB Interface IC UPD350BT/Q8X
USB Interface IC Highly Integrated Small Form Factor USB Type-C Power Delivery 3.0 Port Controller with SPI Interface and Dead Battery Support

USB Interface IC Highly Integrated Small Form Factor USB Type-C Power Delivery 3.0 Port Controller with SPI Interface and Dead Battery Support

Buy Now Datasheet
Controllers - UPD350BT/Q8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
UPD350BT/Q8X
Controllers UPD350BT/Q8X
USB Controller USB 3.0 SPI Interface 28-QFN (4x4)

USB Controller USB 3.0 SPI Interface 28-QFN (4x4)

Buy Now Datasheet
Interface - Controllers - UPD350BT/Q8X - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
UPD350BT/Q8X
Interface - Controllers UPD350BT/Q8X
IC USB CONTROLLER SPI 28QFN

IC USB CONTROLLER SPI 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UPD350BT/Q8XTR-ND 1016845-UPD350BT/Q8X UPD350BT/Q8X UPD350BT/Q8X UPD350BT/Q8X UPD350BT/Q8X
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Interface - Controllers
Technology USB; SPI USB; USB SPI; SPI SPI; SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Package Type 28-VFQFN Exposed Pad QFN-28 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad
Pins 28 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM8515X-AC-T1 - 039136-ADM8515X-AC-T1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-LQFP-100
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details