Manufacturer: Microchip Technology
Win Source Part Number: 798785-UFX6000-VE
Series: ViewSpan
Packaging: Tray
Package: 225-LFBGA
Applications: Graphics Controller
Mounting: SMD
Operating Supply Voltage: 1.2V, 1.8V, 3.3V
Interface: USB 2.0
Family Name: UFX6000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 225-LFBGA (13x13)
Alternative Parts (Cross-Reference): UFX6000-VE-TR;
Introduction Date: November 21, 2012
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Graphics Controller Interface 225-LFBGA (13x13)
IC INTFACE SPECIALIZED 225LFBGA
IC INTFACE SPECIALIZED 225LFBGA
USB Interface IC USB 2.0 Hi-Speed Graphics Controller
IC INTFACE SPECIALIZED 225LFBGA
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 798785-UFX6000-VE | UFX6000-VE | UFX6000-VE | UFX6000-VE | UFX6000-VE | UFX6000-VE |
| Product Name | Interface - Interface - Specialized - UFX6000-VE | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 1.2V~ 1.8V~ 3.3V | 3.3V; Other; 1.2V, 1.8V, 3.3V | Other; 1.2V, 1.8V, 3.3V | 3.3V; Other | ||
| Technology | USB; USB 2.0 | USB; USB 2.0 | USB; USB 2.0 | |||
| Features | RoHS | RoHS |