Manufacturer: Microchip Technology
Win Source Part Number: 213713-UFX6000-VE-TR
Packaging: Reel - TR
Applications: Graphics Controller
Mounting: Surface Mount
Family Name: UFX6000
Categories: Integrated Circuits
Status: Active
Case / Package: 225-LFBGA (13x13)
Supply Voltage - Operating: 1.2V, 1.8V, 3.3V
Alternative Parts (Cross-Reference): UFX6000-VE;
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 225LFBGA
IC INTFACE SPECIALIZED 225LFBGA
USB Interface IC USB 2.0 Hi-Speed Graphics Controller
IC INTFACE SPECIALIZED 225LFBGA
Graphics Controller Interface 225-LFBGA (13x13)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 213713-UFX6000-VE-TR | UFX6000-VE-TR | UFX6000-VE-TR | UFX6000-VE-TR | UFX6000-VE-TR | UFX6000-VE-TR |
| Product Name | Interface - Interface - Specialized - UFX6000-VE-TR | Integrated Circuits (ICs) - Interface - Specialized | Specialized | USB Interface IC | Interface - Specialized | Specialized |
| Supply Voltage | Other; 1.2V~ 1.8V~ 3.3V | 3.3V; Other | Other; 1.2V, 1.8V, 3.3V | 3.3V; Other; 1.2V, 1.8V, 3.3V | ||
| Package Type | BGA; 225-LFBGA (13x13) | BGA | 225-LFBGA | 225-LFBGA | BGA; 225-LFBGA | |
| Device Type | Sensor Interface | Sensor Interface |