Manufacturer: Microchip Technology
Win Source Part Number: 901871-UFE412-M4
Series: UFE412-M
Features: Wireless Interface 676-FBGA (27x27)
Package: Tray
Package: 676-BBGA, FCBGA
Mounting: Surface Mount
Family Name: UFE412
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 40
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
IC INTFACE SPECIALIZED 676FBGA
Wireless Interface 676-FBGA (27x27)
IC INTFACE SPECIALIZED 676FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 901871-UFE412-M4 | UFE412-M4 | UFE412-M4 | UFE412-M4 |
| Product Name | Interface - Interface - Specialized - UFE412-M4 | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |