Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers UCS3205-E/Q8A

Description
22V 5A BI-DIRECTIONAL LOAD SWITC
Datasheet
Description
22V 5A BI-DIRECTIONAL LOAD SWITC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - UCS3205-E/Q8A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UCS3205-E/Q8A
PMIC - Power Distribution Switches, Load Drivers UCS3205-E/Q8A
22V 5A BI-DIRECTIONAL LOAD SWITC

22V 5A BI-DIRECTIONAL LOAD SWITC

Supplier's Site Datasheet
Power Load Sw, Active High, 22V, 125Degc; Power Load Switch Type Microchip - 83AH8414 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Active High, 22V, 125Degc; Power Load Switch Type Microchip
83AH8414
Power Load Sw, Active High, 22V, 125Degc; Power Load Switch Type Microchip 83AH8414
POWER LOAD SW, ACTIVE HIGH, 22V, 125DEGC; Power Load Switch Type:-; Input Voltage:22V; Current Limit:1.71A; On State Resistance:0.03ohm; Distribution Switch Case Style:VQFN-EP; No. of Pins:19Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, ACTIVE HIGH, 22V, 125DEGC; Power Load Switch Type:-; Input Voltage:22V; Current Limit:1.71A; On State Resistance:0.03ohm; Distribution Switch Case Style:VQFN-EP; No. of Pins:19Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UCS3205-E/Q8A 83AH8414
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Active High, 22V, 125Degc; Power Load Switch Type Microchip
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-265/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details