Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers UCS3205-E/Q8A

Description
Win Source Part Number: 1183157-UCS3205-E/Q8 A Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tube Standard Package: 120 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.85V ~ 22V Rds On (Typ): 30mOhm Package / Case: 20-VFQFN, 19 Leads, Exposed Pad Supplier Device Package: 19-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): UCS3205-E/Q8A.; UCS3205-EQ8A; UCS3205E/Q8A; UCS3205E/Q8A.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-UCS3205-E/Q8A Base Product Number: UCS3205
Request a Quote Datasheet
Description
Win Source Part Number: 1183157-UCS3205-E/Q8 A Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tube Standard Package: 120 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.85V ~ 22V Rds On (Typ): 30mOhm Package / Case: 20-VFQFN, 19 Leads, Exposed Pad Supplier Device Package: 19-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): UCS3205-E/Q8A.; UCS3205-EQ8A; UCS3205E/Q8A; UCS3205E/Q8A.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-UCS3205-E/Q8A Base Product Number: UCS3205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1183157-UCS3205-E/Q8A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1183157-UCS3205-E/Q8A
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1183157-UCS3205-E/Q8A
Win Source Part Number: 1183157-UCS3205-E/Q8 A Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tube Standard Package: 120 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.85V ~ 22V Rds On (Typ): 30mOhm Package / Case: 20-VFQFN, 19 Leads, Exposed Pad Supplier Device Package: 19-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): UCS3205-E/Q8A.; UCS3205-EQ8A; UCS3205E/Q8A; UCS3205E/Q8A.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-UCS3205-E/Q8A Base Product Number: UCS3205

Win Source Part Number: 1183157-UCS3205-E/Q8A
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tube
Standard Package: 120
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Load: 2.85V ~ 22V
Rds On (Typ): 30mOhm
Package / Case: 20-VFQFN, 19 Leads, Exposed Pad
Supplier Device Package: 19-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): UCS3205-E/Q8A.; UCS3205-EQ8A; UCS3205E/Q8A; UCS3205E/Q8A.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-UCS3205-E/Q8A
Base Product Number: UCS3205

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1183157-UCS3205-E/Q8A
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products