Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers UCS2114-1-V/LX

Description
Win Source Part Number: 1372355-UCS2114-1-V/ LX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 20-VFQFN Supplier Device Package: 20-VQFN (3x3) Base Product Number: UCS2114 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V Number of Outputs: 2 Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Interface: I²C, SMBus Switch Type: USB Switch Voltage - Load: 2.9V ~ 5.5V Rds On (Typ): 18mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372355-UCS2114-1-V/ LX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 20-VFQFN Supplier Device Package: 20-VQFN (3x3) Base Product Number: UCS2114 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V Number of Outputs: 2 Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Interface: I²C, SMBus Switch Type: USB Switch Voltage - Load: 2.9V ~ 5.5V Rds On (Typ): 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372355-UCS2114-1-V/LX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372355-UCS2114-1-V/LX
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372355-UCS2114-1-V/LX
Win Source Part Number: 1372355-UCS2114-1-V/ LX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 20-VFQFN Supplier Device Package: 20-VQFN (3x3) Base Product Number: UCS2114 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V Number of Outputs: 2 Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Interface: I²C, SMBus Switch Type: USB Switch Voltage - Load: 2.9V ~ 5.5V Rds On (Typ): 18mOhm

Win Source Part Number: 1372355-UCS2114-1-V/LX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 20-VFQFN
Supplier Device Package: 20-VQFN (3x3)
Base Product Number: UCS2114
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
Number of Outputs: 2
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Interface: I²C, SMBus
Switch Type: USB Switch
Voltage - Load: 2.9V ~ 5.5V
Rds On (Typ): 18mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372355-UCS2114-1-V/LX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers