Texas Instruments CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4052BM96

Description
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Dallas, TX, United States
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4052BM96
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4052BM96
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125

CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-SOIC -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14272-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14272-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14272-2-ND
2 Circuit IC Switch 4:1 240Ohm 16-SOIC

2 Circuit IC Switch 4:1 240Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14272-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14272-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14272-6-ND
2 Circuit IC Switch 4:1 240Ohm 16-SOIC

2 Circuit IC Switch 4:1 240Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14272-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14272-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14272-1-ND
2 Circuit IC Switch 4:1 240Ohm 16-SOIC

2 Circuit IC Switch 4:1 240Ohm 16-SOIC

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6622536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622536
Multiplexer & Demultiplexer ICs 6622536
CMOS 4-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 4-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Multiplexer & Demultiplexer ICs - 6622536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622536P
Multiplexer & Demultiplexer ICs 6622536P
CMOS 4-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 4-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Multiplexer & Demultiplexer ICs - 1626922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1626922
Multiplexer & Demultiplexer ICs 1626922
CMOS 4-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 4-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Singapore, Singapore
20V 25MHz SOIC Analog Switch and Multiplexer IC
747-CD4052BM96
20V 25MHz SOIC Analog Switch and Multiplexer IC 747-CD4052BM96
20V 4:1 2-Ch Mux/Demux SOIC SP4T 25MHz Product overview: CD4052BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 25MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BM96 can be used for catalog matching and distributor lookup.

20V 4:1 2-Ch Mux/Demux SOIC SP4T 25MHz Product overview: CD4052BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 25MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - 012850-CD4052BM96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96
012850-CD4052BM96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 012850-CD4052BM96
Manufacturer: Texas Instruments Win Source Part Number: 012850-CD4052BM96 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 25MHz Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 18pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 012850-CD4052BM96
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 25MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 18pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4052BM96
Interface - Analog Switches, Multiplexers, Demultiplexers CD4052BM96
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Analogue Mux/demux, Dual, 4 Texas Instruments - 29AH3568 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Dual, 4 Texas Instruments
29AH3568
Analogue Mux/demux, Dual, 4 Texas Instruments 29AH3568
ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4052BM96
Analog Switches, Multiplexers, Demultiplexers CD4052BM96
2 Circuit IC Switch 4:1 240Ohm 16-SOIC

2 Circuit IC Switch 4:1 240Ohm 16-SOIC

Buy Now
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD4052BM96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD4052BM96
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD4052BM96
2 240Ω 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS

2 240Ω 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4052BM96 296-14272-2-ND 6622536 6622536P 747-CD4052BM96 012850-CD4052BM96 CD4052BM96 29AH3568 CD4052BM96 CD4052BM96
Product Name CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 20V 25MHz SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, Dual, 4 Texas Instruments Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 2 X 1:4 MUX 4x1 4x1; Dual 4:1 4x1; Dual 4:1 4x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 2.5 to 20 volts 18 volts 3 to 20 volts 3 to 20 volts 3 to 20 volts
Ron 125 ohms 240 ohms 5 ohms 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data