Microchip Technology, Inc. Dual USB Power Switch with Integrated Current Sensor UCS2112

Description
The UCS2112 is a dual USB port power switch configuration which can provide 3.0A continuous current (3.4A maximum) per VBUS port. The UCS2112 is well suited for both stand-alone and applications having SMBus/I2C communications. For applications with SMBus, the UCS2112 provides per-port current monitoring and eight programmable current limits per switch, ranging from 0.53A to 3.0A continuous current (3.4A maximum). Per-port charge rationing is also provided ranging from 3.8 mAh to 246.3 Ah. In Stand-alone mode, the UCS2112 provides eight current limits for both switches, ranging from 0.53A + 0.53A to 3A + 3A total continuous current. Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications. Please consider this device UCS2113 Additional Features Dual-Port Power Switches: 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch Independent port power switch enable pins Dual fault ALERT# active drain output pins Constant Current or Trip mode current limiting behaviors Undervoltage, overvoltage lockout, back-drive, back-voltage protection Auto-recovery fault handling with low test current BOOST# logic output to increase DC-DC converter output under large load conditions A_DET# open-drain outputs for device attach detection per port SMBus 2.0/I2C™ Mode Features: Eight programmable current limits assignable to each power switch Other SMBus addresses available upon request Block read and block write 4x4 mm 20-pin QFN Self-contained current monitoring (no external sense resistor required) Fully programmable per-port charge rationing and behaviors Per-port BC1.2 VBUS Discharge Function -40°C to +105°C UL recognized and EN/IEC 60950-1 (CB) Certified
Datasheet
Description
The UCS2112 is a dual USB port power switch configuration which can provide 3.0A continuous current (3.4A maximum) per VBUS port. The UCS2112 is well suited for both stand-alone and applications having SMBus/I2C communications. For applications with SMBus, the UCS2112 provides per-port current monitoring and eight programmable current limits per switch, ranging from 0.53A to 3.0A continuous current (3.4A maximum). Per-port charge rationing is also provided ranging from 3.8 mAh to 246.3 Ah. In Stand-alone mode, the UCS2112 provides eight current limits for both switches, ranging from 0.53A + 0.53A to 3A + 3A total continuous current. Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications. Please consider this device UCS2113 Additional Features Dual-Port Power Switches: 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch Independent port power switch enable pins Dual fault ALERT# active drain output pins Constant Current or Trip mode current limiting behaviors Undervoltage, overvoltage lockout, back-drive, back-voltage protection Auto-recovery fault handling with low test current BOOST# logic output to increase DC-DC converter output under large load conditions A_DET# open-drain outputs for device attach detection per port SMBus 2.0/I2C™ Mode Features: Eight programmable current limits assignable to each power switch Other SMBus addresses available upon request Block read and block write 4x4 mm 20-pin QFN Self-contained current monitoring (no external sense resistor required) Fully programmable per-port charge rationing and behaviors Per-port BC1.2 VBUS Discharge Function -40°C to +105°C UL recognized and EN/IEC 60950-1 (CB) Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual USB Power Switch with Integrated Current Sensor - UCS2112 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual USB Power Switch with Integrated Current Sensor
UCS2112
Dual USB Power Switch with Integrated Current Sensor UCS2112
The UCS2112 is a dual USB port power switch configuration which can provide 3.0A continuous current (3.4A maximum) per VBUS port. The UCS2112 is well suited for both stand-alone and applications having SMBus/I2C communications. For applications with SMBus, the UCS2112 provides per-port current monitoring and eight programmable current limits per switch, ranging from 0.53A to 3.0A continuous current (3.4A maximum). Per-port charge rationing is also provided ranging from 3.8 mAh to 246.3 Ah. In Stand-alone mode, the UCS2112 provides eight current limits for both switches, ranging from 0.53A + 0.53A to 3A + 3A total continuous current. Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications. Please consider this device UCS2113 Additional Features Dual-Port Power Switches: 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch Independent port power switch enable pins Dual fault ALERT# active drain output pins Constant Current or Trip mode current limiting behaviors Undervoltage, overvoltage lockout, back-drive, back-voltage protection Auto-recovery fault handling with low test current BOOST# logic output to increase DC-DC converter output under large load conditions A_DET# open-drain outputs for device attach detection per port SMBus 2.0/I2C™ Mode Features: Eight programmable current limits assignable to each power switch Other SMBus addresses available upon request Block read and block write 4x4 mm 20-pin QFN Self-contained current monitoring (no external sense resistor required) Fully programmable per-port charge rationing and behaviors Per-port BC1.2 VBUS Discharge Function -40°C to +105°C UL recognized and EN/IEC 60950-1 (CB) Certified

The UCS2112 is a dual USB port power switch configuration which can provide 3.0A continuous current (3.4A maximum) per VBUS port. The UCS2112 is well suited for both stand-alone and applications having SMBus/I2C communications.
For applications with SMBus, the UCS2112 provides per-port current monitoring and eight programmable current limits per switch, ranging from 0.53A to 3.0A continuous current (3.4A maximum). Per-port charge rationing is also provided ranging from 3.8 mAh to 246.3 Ah.
In Stand-alone mode, the UCS2112 provides eight current limits for both switches, ranging from 0.53A + 0.53A to 3A + 3A total continuous current.
Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications.

Please consider this device UCS2113

Additional Features

    • Dual-Port Power Switches:
      • 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch
      • Independent port power switch enable pins
      • Dual fault ALERT# active drain output pins
      • Constant Current or Trip mode current limiting behaviors
      • Undervoltage, overvoltage lockout, back-drive, back-voltage protection
      • Auto-recovery fault handling with low test current
      • BOOST# logic output to increase DC-DC converter output under large load conditions
      • A_DET# open-drain outputs for device attach detection per port
    • SMBus 2.0/I2C™ Mode Features:
      • Eight programmable current limits assignable to each power switch
      • Other SMBus addresses available upon request
      • Block read and block write
    • 4x4 mm 20-pin QFN
    • Self-contained current monitoring (no external sense resistor required)
    • Fully programmable per-port charge rationing and behaviors
    • Per-port BC1.2 VBUS Discharge Function
    • -40°C to +105°C
    • UL recognized and EN/IEC 60950-1 (CB) Certified
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number UCS2112
Product Name Dual USB Power Switch with Integrated Current Sensor
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC - A1363LLUTR-5-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details