Microchip Technology, Inc. Usb Power Switch, 2 Port, Qfn-20; Usb Ic Type Microchip UCS2112-1-V/G4

Description
USB POWER SWITCH, 2 PORT, QFN-20; USB IC Type:USB Dual-Port Power Switch and Current Monitor; USB Standard:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:- RoHS Compliant: Yes
Datasheet
Description
USB POWER SWITCH, 2 PORT, QFN-20; USB IC Type:USB Dual-Port Power Switch and Current Monitor; USB Standard:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Power Switch, 2 Port, Qfn-20; Usb Ic Type Microchip - 52Y8089 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Switch, 2 Port, Qfn-20; Usb Ic Type Microchip
52Y8089
Usb Power Switch, 2 Port, Qfn-20; Usb Ic Type Microchip 52Y8089
USB POWER SWITCH, 2 PORT, QFN-20; USB IC Type:USB Dual-Port Power Switch and Current Monitor; USB Standard:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:- RoHS Compliant: Yes

USB POWER SWITCH, 2 PORT, QFN-20; USB IC Type:USB Dual-Port Power Switch and Current Monitor; USB Standard:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52Y8089
Product Name Usb Power Switch, 2 Port, Qfn-20; Usb Ic Type Microchip
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details