Microchip Technology, Inc. Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip UCS1003-3-BP

Description
UCS1003-3 - Programmable USB Port Power Controller, I2C/SMBus
Request a Quote Datasheet
Description
UCS1003-3 - Programmable USB Port Power Controller, I2C/SMBus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCS1003-3-BP - Rochester Electronics
Newburyport, MA, United States
UCS1003-3 - Programmable USB Port Power Controller, I2C/SMBus

UCS1003-3 - Programmable USB Port Power Controller, I2C/SMBus

Supplier's Site Datasheet
Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip - 83X6048 - Newark, An Avnet Company
Chicago, IL, United States
Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
83X6048
Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip 83X6048
USB PORT POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB PORT POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number UCS1003-3-BP 83X6048
Product Name Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
Technology USB; I2C; SMBus USB
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Controllers - CP9111ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details