The UCS1001-2-BP-TR is a USB port power controller designed for precise power management in various applications, including notebook computers, tablets, and docking stations. It supports a continuous current of up to 2.5 amperes and features over-current limit protection, dynamic thermal management, and selectable active low or high enable options. The device includes under- and over-voltage lockout, back-drive protection, and back-voltage protection, ensuring reliable operation in diverse conditions. This part also offers charger emulation capabilities, compatible with multiple standards such as USB-IF BC1.2 and various Apple and RIM devices, with nine preloaded profiles for enhanced compatibility. The UCS1001-2 variant specifically provides an attachment detection output, allowing systems to wake from low power states upon device connection. It operates within a supply voltage range of 2.9 V to 5.5 V and is housed in a compact 20-pin QFN package, suitable for space-constrained designs. The operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environments.
Manufacturer: Microchip Technology
Win Source Part Number: 1116220-UCS1001-2-BP
Packaging: Reel - TR
Applications: USB Dedicated Charging Port (DCP), Power Switch
Mounting: SMD (SMT)
Family Name: UCS1001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.9 V to 5.5 V
Operating Supply Current: 650μA
Alternative Parts (Cross-Reference): DPS1113FIA-13; UCS1001-2-BP;
Introduction Date: June 28, 2002
ECCN: 3A991.a.2
Country of Origin: Singapore
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking
USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1116220-UCS1001-2-BP-TR | UCS1001-2-BP-TR |
| Product Name | PMIC - PMIC - Power Management - Specialized - UCS1001-2-BP-TR | Power Management - Specialized |
| Output Options | Inverting |