Microchip Technology, Inc. RF and Wireless - RF Amplifiers UATL30S1C

Description
IC RF AMP GPS 0HZ-30GHZ DIE
Description
IC RF AMP GPS 0HZ-30GHZ DIE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
UATL30S1C
RF and Wireless - RF Amplifiers UATL30S1C
IC RF AMP GPS 0HZ-30GHZ DIE

IC RF AMP GPS 0HZ-30GHZ DIE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UATL30S1C
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7225P8 - 808308-AWB7225P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 30 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
4-45 GHz Broadband Driver Amplifier - AMM-10859PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers