MICROCHIP TECHNOLOGY, INC.
UA5M15MP/TR -- RF AND WIRELESS - RF AMPLIFIERS
Microchip Technology, Inc.
RF and Wireless - RF Amplifiers
UA5M15MP/TR
Description
IC RF AMP 5GHZ-18GHZ SMD
Description
IC RF AMP 5GHZ-18GHZ SMD
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
UA5M15MP/TR |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
5000 to 18000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details
Amplifier Type
DLVA
Frequency Range
18000 to 40000 MHz
Output VSWR
4 :1
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G
Frequency Range
600 to 2700 MHz
View Details