Microchip Technology, Inc. RF and Wireless - RF Amplifiers UA0L30VM

Description
IC RF AMP 10KHZ-30GHZ MODULE
Description
IC RF AMP 10KHZ-30GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
UA0L30VM
RF and Wireless - RF Amplifiers UA0L30VM
IC RF AMP 10KHZ-30GHZ MODULE

IC RF AMP 10KHZ-30GHZ MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UA0L30VM
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0100 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA735N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details