Atmel Corporation PMIC - PMIC - Lighting, Ballast Controllers - U6043B-M U6043B-M

Description
Manufacturer: Microchip Technology Win Source Part Number: 131638-U6043B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 131638-U6043B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U6043B-M
U6043B-M
PMIC - PMIC - Lighting, Ballast Controllers - U6043B-M U6043B-M
Manufacturer: Microchip Technology Win Source Part Number: 131638-U6043B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 131638-U6043B-M
Packaging: Tube/Rail
Type: Automotive, Flasher
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U6043B-M
U6043B-M
PMIC - PMIC - Lighting, Ballast Controllers - U6043B-M U6043B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115169-U6043B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1115169-U6043B-M
Packaging: Tube/Rail
Type: Automotive, Flasher
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now
PMIC - Lighting, Ballast Controllers - U6043B-M - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U6043B-M
PMIC - Lighting, Ballast Controllers U6043B-M
IC FLASHER CNTRL 8DIP

IC FLASHER CNTRL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U6043B-M U6043B-M
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U6043B-M PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details