Critical Velocity Enterprises, LLC PWM Controller for Resistive Loads RLC30-S

Description
Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to 30 amps of continuous current. A 30 Amp fuse is required for safe operation. Not for use with inductive loads such as motors. Features: Use any 1k to 30k pot for control Automatic Soft Start ramps up to full power when first powered up to decrease stress on power supplies. Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 30 Amps continuous current 5.5 - 20 VDC operation PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections
Datasheet
Description
Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to 30 amps of continuous current. A 30 Amp fuse is required for safe operation. Not for use with inductive loads such as motors. Features: Use any 1k to 30k pot for control Automatic Soft Start ramps up to full power when first powered up to decrease stress on power supplies. Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 30 Amps continuous current 5.5 - 20 VDC operation PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
New York, NY, USA
PWM Controller for Resistive Loads
RLC30-S
PWM Controller for Resistive Loads RLC30-S
Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to 30 amps of continuous current. A 30 Amp fuse is required for safe operation. Not for use with inductive loads such as motors. Features: Use any 1k to 30k pot for control Automatic Soft Start ramps up to full power when first powered up to decrease stress on power supplies. Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 30 Amps continuous current 5.5 - 20 VDC operation PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections

Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to 30 amps of continuous current. A 30 Amp fuse is required for safe operation. Not for use with inductive loads such as motors. Features: Use any 1k to 30k pot for control Automatic Soft Start ramps up to full power when first powered up to decrease stress on power supplies. Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 30 Amps continuous current 5.5 - 20 VDC operation PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections

Supplier's Site Datasheet

Technical Specifications

  Critical Velocity Enterprises, LLC
Product Category Lighting Controls
Product Number RLC30-S
Product Name PWM Controller for Resistive Loads
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details