Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MFPG3 U6032B-MFPG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 131012-U6032B-MFPG3 Packaging: Reel - TR Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 131012-U6032B-MFPG3 Packaging: Reel - TR Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MFPG3
U6032B-MFPG3
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MFPG3 U6032B-MFPG3
Manufacturer: Microchip Technology Win Source Part Number: 131012-U6032B-MFPG3 Packaging: Reel - TR Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 131012-U6032B-MFPG3
Packaging: Reel - TR
Output Type: Bipolar
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 6 V to 24 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
U6032B-MFPG3
PMIC - Power Distribution Switches, Load Drivers U6032B-MFPG3
IC PWR SWITCH BIPOLAR 1:1 8SO

IC PWR SWITCH BIPOLAR 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number U6032B-MFPG3 U6032B-MFPG3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MFPG3 PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 24 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details