Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-M U6032B-M

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115167-U6032B-M Packaging: Tube/Rail Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115167-U6032B-M Packaging: Tube/Rail Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-M
U6032B-M
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-M U6032B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115167-U6032B-M Packaging: Tube/Rail Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1115167-U6032B-M
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 6 V to 24 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-M
U6032B-M
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-M U6032B-M
Manufacturer: Microchip Technology Win Source Part Number: 138177-U6032B-M Packaging: Tube/Rail Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 138177-U6032B-M
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 6 V to 24 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - U6032B-M - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
U6032B-M
PMIC - Power Distribution Switches, Load Drivers U6032B-M
IC PWR SWITCH BIPOLAR 1:1 8DIP

IC PWR SWITCH BIPOLAR 1:1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number U6032B-M U6032B-M
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-M PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 24 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 8318958 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details